TE Connectivity Micro Mini Split Backshell, 180Deg, Df; Product Range Te Connectivity MBMMD-UFSMS0-08-20-1-C-H

Description
MICRO MINI SPLIT BACKSHELL, 180DEG, DF; Product Range:MB Series; D Sub Shell Size:DF; Cable Exit Angle:180°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes
Datasheet
Description
MICRO MINI SPLIT BACKSHELL, 180DEG, DF; Product Range:MB Series; D Sub Shell Size:DF; Cable Exit Angle:180°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Mini Split Backshell, 180Deg, Df; Product Range Te Connectivity - 42AJ7835 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mini Split Backshell, 180Deg, Df; Product Range Te Connectivity
42AJ7835
Micro Mini Split Backshell, 180Deg, Df; Product Range Te Connectivity 42AJ7835
MICRO MINI SPLIT BACKSHELL, 180DEG, DF; Product Range:MB Series; D Sub Shell Size:DF; Cable Exit Angle:180°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes

MICRO MINI SPLIT BACKSHELL, 180DEG, DF; Product Range:MB Series; D Sub Shell Size:DF; Cable Exit Angle:180°; Connector Body Material:Aluminum Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42AJ7835
Product Name Micro Mini Split Backshell, 180Deg, Df; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details