TE Connectivity D Sub Backshell, 90Deg, Size Dd; Product Range Te Connectivity MBDSM-E5TMR0-09-44-1-C-H

Description
D SUB BACKSHELL, 90DEG, SIZE DD; Product Range:MB Series; D Sub Shell Size:DD; Cable Exit Angle:90°; Connector Body Material:- RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, 90DEG, SIZE DD; Product Range:MB Series; D Sub Shell Size:DD; Cable Exit Angle:90°; Connector Body Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 90Deg, Size Dd; Product Range Te Connectivity - 83AJ0601 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 90Deg, Size Dd; Product Range Te Connectivity
83AJ0601
D Sub Backshell, 90Deg, Size Dd; Product Range Te Connectivity 83AJ0601
D SUB BACKSHELL, 90DEG, SIZE DD; Product Range:MB Series; D Sub Shell Size:DD; Cable Exit Angle:90°; Connector Body Material:- RoHS Compliant: Yes

D SUB BACKSHELL, 90DEG, SIZE DD; Product Range:MB Series; D Sub Shell Size:DD; Cable Exit Angle:90°; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83AJ0601
Product Name D Sub Backshell, 90Deg, Size Dd; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.687 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details