TE Connectivity Antennas MB8T

Description
Configuration Features Mounting Location : External Dimensions Cable Length : 5.18 M  [17 FT ] Mechanical Attachment Installation Hole Size : 19.05 MM  [3/4 INCH ] Mount Product Type : Through-Hole Operation/Applicatio n Antenna Environment : Outdoor Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : TNC Usage Conditions Cable Type : RG 58A/U
Request a Quote Datasheet
Description
Configuration Features Mounting Location : External Dimensions Cable Length : 5.18 M  [17 FT ] Mechanical Attachment Installation Hole Size : 19.05 MM  [3/4 INCH ] Mount Product Type : Through-Hole Operation/Applicatio n Antenna Environment : Outdoor Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : TNC Usage Conditions Cable Type : RG 58A/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - MB8T - TE Connectivity
Berwyn, PA, United States
Antennas
MB8T
Antennas MB8T
Configuration Features Mounting Location : External Dimensions Cable Length : 5.18 M  [17 FT ] Mechanical Attachment Installation Hole Size : 19.05 MM  [3/4 INCH ] Mount Product Type : Through-Hole Operation/Applicatio n Antenna Environment : Outdoor Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : TNC Usage Conditions Cable Type : RG 58A/U

Configuration Features


  • Mounting Location : External

Dimensions


  • Cable Length : 5.18 M  [17 FT ]

Mechanical Attachment


  • Installation Hole Size : 19.05 MM  [3/4 INCH ]
  • Mount Product Type : Through-Hole

Operation/Application


  • Antenna Environment : Outdoor

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Mount Antenna End Connector Type : NMO
  • Mount Radio End Connector Type : TNC

Usage Conditions


  • Cable Type : RG 58A/U
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number MB8T
Product Name Antennas
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108937-6 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - A120530TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2400.0 to 5000.0 MHz
Technology Type Stamped Metal
View Details
2 suppliers
Antennas - 2118060-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118308-5 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Wi-Fi, Cellular
Pattern Type Omni directional
Polarization Linear
View Details