TE Connectivity ™ RF Power Dividers/Splitters - MAPDCC0001 MAPDCC0001

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1211795-MAPDCC0001 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1211795-MAPDCC0001 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - MAPDCC0001 - MAPDCC0001 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - MAPDCC0001
MAPDCC0001
RF Power Dividers/Splitters - MAPDCC0001 MAPDCC0001
Manufacturer: Tyco Electronics Win Source Part Number: 1211795-MAPDCC0001 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1211795-MAPDCC0001
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number MAPDCC0001
Product Name RF Power Dividers/Splitters - MAPDCC0001
Unlock Full Specs
to access all available technical data

Similar Products

0.5 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD48157A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors Type N; N
View Details
2 Way Power Divider - 5o31631100 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 100.00 to 2000.00 MHz
View Details
RF Power Dividers/Splitters - PD4W18-12LF - PD4W18-12LF - Win Source Electronics
Specs
Frequency 1650.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-LRPS-2-11J+DKR-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.80 dB
View Details