TE Connectivity RF Antennas MAF95013

Description
868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, WLAN PCB Trace RF Antenna 868MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi MMCX Surface Mount
Description
868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, WLAN PCB Trace RF Antenna 868MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi MMCX Surface Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The MAF95013 is a multi-band internal RF antenna designed for use in wireless applications, specifically operating across the frequency ranges of 868 MHz, 900 MHz, 1800 MHz, and 1900 MHz. It features a gain of 1.0 dBi and has a compact size of 80 mm in length, 30 mm in width, and 1.5 mm in height. The antenna is equipped with a 2.625-inch Brown RG-178 cable and utilizes an MMCX connector, making it suitable for surface mount applications. This antenna is ideal for integration into devices requiring reliable wireless communication across multiple frequency bands.

Datasheet Summary
Powered by GS/AI

The MAF95013 is a multi-band internal RF antenna designed for use in wireless applications, specifically operating across the frequency ranges of 868 MHz, 900 MHz, 1800 MHz, and 1900 MHz. It features a gain of 1.0 dBi and has a compact size of 80 mm in length, 30 mm in width, and 1.5 mm in height. The antenna is equipped with a 2.625-inch Brown RG-178 cable and utilizes an MMCX connector, making it suitable for surface mount applications. This antenna is ideal for integration into devices requiring reliable wireless communication across multiple frequency bands.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - MAF95013 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MAF95013
RF Antennas MAF95013
868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, WLAN PCB Trace RF Antenna 868MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi MMCX Surface Mount

868MHz, 900MHz, 1.8GHz, 1.9GHz GSM, WLAN PCB Trace RF Antenna 868MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi MMCX Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number MAF95013
Product Name RF Antennas
Applications GSM, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS Active Screw Mount Cup Shape Antenna With RG174 Cable (L-3mtr) + SMA Male St. Connector - ET-GPWPS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers