TE Connectivity
Antennas
MAF94307
Description
Configuration Features Antenna Style : External Band Type : GPS, Cellular, Wi-Fi, WISP, 3G, GSM+UMTS, AWS, WLAN
Operation/Applicatio
n Coverage Type : Omnidirectional
Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 1427 - 1511, 815 - 885, 1920 - 2170, 1575, 1850 - 1990, 824 - 894, 880 - 960, 1710 - 1880
-
TE Connectivity
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Antenna Style : External Band Type : GPS, Cellular, Wi-Fi, WISP, 3G, GSM+UMTS, AWS, WLAN
Operation/Applicatio
n Coverage Type : Omnidirectional
Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 1427 - 1511, 815 - 885, 1920 - 2170, 1575, 1850 - 1990, 824 - 894, 880 - 960, 1710 - 1880
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Antenna Style : External Band Type : GPS, Cellular, Wi-Fi, WISP, 3G, GSM+UMTS, AWS, WLAN
Operation/Applicatio
n Coverage Type : Omnidirectional
Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 1427 - 1511, 815 - 885, 1920 - 2170, 1575, 1850 - 1990, 824 - 894, 880 - 960, 1710 - 1880
Configuration Features
- Antenna Style : External
- Band Type : GPS, Cellular, Wi-Fi, WISP, 3G, GSM+UMTS, AWS, WLAN
Operation/Application
- Coverage Type : Omnidirectional
Signal Characteristics
- Frequency Band (MHZ) : 2400 - 2500, 1427 - 1511, 815 - 885, 1920 - 2170, 1575, 1850 - 1990, 824 - 894, 880 - 960, 1710 - 1880
Buy Now
Technical Specifications
|
Product Category
|
Antennas |
Antennas |
|
Product Number
|
MAF94307 |
MAF94307 |
|
Product Name
|
Antennas |
RF Antennas |
|
Primary Frequency Range
|
815.0 to 2500.0 MHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Wi-Fi
Pattern Type
Omni directional
Polarization
Linear
View Details
3 suppliers
Applications
Cat-M/NB-IoT, 5G, Cellular
Pattern Type
Omni directional
Polarization
Linear
View Details
6 suppliers
Applications
Modem or Wireless Network; GNSS
Pattern Type
Directional
Polarization
Right Hand Circular
View Details
Applications
LoRaWAN, ISM, Zigbee
Pattern Type
Omni directional
Polarization
Linear
View Details