TE Connectivity Antennas MAF94306

Description
Configuration Features Antenna Style : External Antenna Type : Dipole Band Type : Wi-Fi, Cellular, WLAN, GSM+UMTS, AWS, GPS, 3G, WISP Number of Ports : 1 Dimensions Cable Length : .1 M  [.33 FT ] Industry Standards Wireless Application : Cellular Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : Flying Lead Signal Characteristics Frequency Band (MHZ) : 1575, 880 - 960, 1920 - 2170, 2400 - 2500, 1427 - 1511, 1850 - 1990, 824 - 894, 1710 - 1880, 815 - 885 Gain (Max) (DB) : 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Dipole Band Type : Wi-Fi, Cellular, WLAN, GSM+UMTS, AWS, GPS, 3G, WISP Number of Ports : 1 Dimensions Cable Length : .1 M  [.33 FT ] Industry Standards Wireless Application : Cellular Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : Flying Lead Signal Characteristics Frequency Band (MHZ) : 1575, 880 - 960, 1920 - 2170, 2400 - 2500, 1427 - 1511, 1850 - 1990, 824 - 894, 1710 - 1880, 815 - 885 Gain (Max) (DB) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - MAF94306 - TE Connectivity
Berwyn, PA, United States
Antennas
MAF94306
Antennas MAF94306
Configuration Features Antenna Style : External Antenna Type : Dipole Band Type : Wi-Fi, Cellular, WLAN, GSM+UMTS, AWS, GPS, 3G, WISP Number of Ports : 1 Dimensions Cable Length : .1 M  [.33 FT ] Industry Standards Wireless Application : Cellular Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : Flying Lead Signal Characteristics Frequency Band (MHZ) : 1575, 880 - 960, 1920 - 2170, 2400 - 2500, 1427 - 1511, 1850 - 1990, 824 - 894, 1710 - 1880, 815 - 885 Gain (Max) (DB) : 3

Configuration Features


  • Antenna Style : External
  • Antenna Type : Dipole
  • Band Type : Wi-Fi, Cellular, WLAN, GSM+UMTS, AWS, GPS, 3G, WISP
  • Number of Ports : 1

Dimensions


  • Cable Length : .1 M  [.33 FT ]

Industry Standards


  • Wireless Application : Cellular

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : Flying Lead

Signal Characteristics


  • Frequency Band (MHZ) : 1575, 880 - 960, 1920 - 2170, 2400 - 2500, 1427 - 1511, 1850 - 1990, 824 - 894, 1710 - 1880, 815 - 885
  • Gain (Max) (DB) : 3
Buy Now
RF Antennas - MAF94306 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MAF94306
RF Antennas MAF94306
850MHz, 900MHz, 1.47GHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz AWS, GPS, GSM, Wi-Fi, WLAN Blade, Tilt RF Antenna 815MHz ~ 960MHz, 1.427GHz ~ 1.511GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz 3dBi Flying Lead Snap-In

850MHz, 900MHz, 1.47GHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz AWS, GPS, GSM, Wi-Fi, WLAN Blade, Tilt RF Antenna 815MHz ~ 960MHz, 1.427GHz ~ 1.511GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz 3dBi Flying Lead Snap-In

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MAF94306 MAF94306
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Cellular AWS, GPS, GSM, Wi-Fi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-4 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LoRaWAN, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108858-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
RF Antennas - 2118315-2 - Quarktwin Technology Ltd.
Specs
Applications Bluetooth, Wi-Fi, Zigbee™
Technology Type Stamped Metal
View Details
Antennas - 2195852-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers