TE Connectivity
Antennas
MAF94305
Description
Configuration Features Antenna Style : External Antenna Type : Dipole Band Type : 3G, WISP, AWS, Cellular, Wi-Fi, GPS, GSM+UMTS, WLAN Number of Ports : 1
Dimensions Cable Length : .1 M [.33 FT ]
Industry Standards Wireless Application : Cellular
Operation/Applicatio
n Coverage Type : Omnidirectional
Product Type Features Antenna Connector Type : MMCX
Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 2400 - 2500, 1920 - 2170, 1427 - 1511, 880 - 960, 815 - 885, 824 - 894, 1575, 1710 - 1880 Gain (Max) (DB) : 3
-
TE Connectivity
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Dipole Band Type : 3G, WISP, AWS, Cellular, Wi-Fi, GPS, GSM+UMTS, WLAN Number of Ports : 1
Dimensions Cable Length : .1 M [.33 FT ]
Industry Standards Wireless Application : Cellular
Operation/Applicatio
n Coverage Type : Omnidirectional
Product Type Features Antenna Connector Type : MMCX
Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 2400 - 2500, 1920 - 2170, 1427 - 1511, 880 - 960, 815 - 885, 824 - 894, 1575, 1710 - 1880 Gain (Max) (DB) : 3
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Antenna Style : External Antenna Type : Dipole Band Type : 3G, WISP, AWS, Cellular, Wi-Fi, GPS, GSM+UMTS, WLAN Number of Ports : 1
Dimensions Cable Length : .1 M [.33 FT ]
Industry Standards Wireless Application : Cellular
Operation/Applicatio
n Coverage Type : Omnidirectional
Product Type Features Antenna Connector Type : MMCX
Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 2400 - 2500, 1920 - 2170, 1427 - 1511, 880 - 960, 815 - 885, 824 - 894, 1575, 1710 - 1880 Gain (Max) (DB) : 3
Configuration Features
- Antenna Style : External
- Antenna Type : Dipole
- Band Type : 3G, WISP, AWS, Cellular, Wi-Fi, GPS, GSM+UMTS, WLAN
- Number of Ports : 1
Dimensions
- Cable Length : .1 M [.33 FT ]
Industry Standards
- Wireless Application : Cellular
Operation/Application
- Coverage Type : Omnidirectional
Product Type Features
- Antenna Connector Type : MMCX
Signal Characteristics
- Frequency Band (MHZ) : 1850 - 1990, 2400 - 2500, 1920 - 2170, 1427 - 1511, 880 - 960, 815 - 885, 824 - 894, 1575, 1710 - 1880
- Gain (Max) (DB) : 3
Buy Now
Technical Specifications
|
Product Category
|
Antennas |
Antennas |
|
Product Number
|
MAF94305 |
MAF94305 |
|
Product Name
|
Antennas |
RF Antennas |
|
Applications
|
Modem or Wireless Network; Cellular
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
UWB
Pattern Type
Omni directional
Polarization
Linear
View Details
4 suppliers
Applications
Wi-Fi
Pattern Type
Omni directional
Polarization
Linear
View Details
2 suppliers
Applications
ISM
Pattern Type
Omni directional
Polarization
Vertical
View Details
2 suppliers
Applications
Cellular, Cat-M/NB-IoT, ISM
Pattern Type
Omni directional
Polarization
Linear
View Details
2 suppliers