TE Connectivity Antennas MAF94302

Description
Configuration Features Antenna Style : External Antenna Type : Dipole Band Type : GPS, AWS, 3G, GSM+UMTS, Wi-Fi, Cellular, WISP, WLAN Number of Ports : 1 Industry Standards Wireless Application : Cellular Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : TNC Male Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 824 - 894, 815 - 885, 1850 - 1990, 1427 - 1511, 880 - 960, 1920 - 2170, 1710 - 1880, 1575 Gain (Max) (DB) : 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Dipole Band Type : GPS, AWS, 3G, GSM+UMTS, Wi-Fi, Cellular, WISP, WLAN Number of Ports : 1 Industry Standards Wireless Application : Cellular Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : TNC Male Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 824 - 894, 815 - 885, 1850 - 1990, 1427 - 1511, 880 - 960, 1920 - 2170, 1710 - 1880, 1575 Gain (Max) (DB) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - MAF94302 - TE Connectivity
Berwyn, PA, United States
Antennas
MAF94302
Antennas MAF94302
Configuration Features Antenna Style : External Antenna Type : Dipole Band Type : GPS, AWS, 3G, GSM+UMTS, Wi-Fi, Cellular, WISP, WLAN Number of Ports : 1 Industry Standards Wireless Application : Cellular Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : TNC Male Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 824 - 894, 815 - 885, 1850 - 1990, 1427 - 1511, 880 - 960, 1920 - 2170, 1710 - 1880, 1575 Gain (Max) (DB) : 3

Configuration Features


  • Antenna Style : External
  • Antenna Type : Dipole
  • Band Type : GPS, AWS, 3G, GSM+UMTS, Wi-Fi, Cellular, WISP, WLAN
  • Number of Ports : 1

Industry Standards


  • Wireless Application : Cellular

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : TNC Male

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 824 - 894, 815 - 885, 1850 - 1990, 1427 - 1511, 880 - 960, 1920 - 2170, 1710 - 1880, 1575
  • Gain (Max) (DB) : 3
Buy Now
RF Antennas - MAF94302 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MAF94302
RF Antennas MAF94302
850MHz, 900MHz, 1.47GHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz AWS, GPS, GSM, Wi-Fi, WLAN Blade, Tilt RF Antenna 815MHz ~ 960MHz, 1.427GHz ~ 1.511GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz 3dBi TNC Connector Mount

850MHz, 900MHz, 1.47GHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz AWS, GPS, GSM, Wi-Fi, WLAN Blade, Tilt RF Antenna 815MHz ~ 960MHz, 1.427GHz ~ 1.511GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz 3dBi TNC Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MAF94302 MAF94302
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Cellular AWS, GPS, GSM, Wi-Fi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108784-2 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2246667-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers
Antennas - 1-2108858-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers