TE Connectivity Antennas MAF94301

Description
Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Snap-In Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 1880, 1850 - 1990, 824 - 894, 1427 - 1511, 880 - 960, 1920 - 2170, 815 - 885, 1575, 2400 - 2500 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Snap-In Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 1880, 1850 - 1990, 824 - 894, 1427 - 1511, 880 - 960, 1920 - 2170, 815 - 885, 1575, 2400 - 2500 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - MAF94301 - TE Connectivity
Berwyn, PA, United States
Antennas
MAF94301
Antennas MAF94301
Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Snap-In Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 1880, 1850 - 1990, 824 - 894, 1427 - 1511, 880 - 960, 1920 - 2170, 815 - 885, 1575, 2400 - 2500 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Dipole
  • Antenna Type : Terminal/Duck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : Wi-Fi
  • Wireless Application : Wi-Fi

Mechanical Attachment


  • Mounting Type : Snap-In

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 1880, 1850 - 1990, 824 - 894, 1427 - 1511, 880 - 960, 1920 - 2170, 815 - 885, 1575, 2400 - 2500
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-1036-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1036-ND
RF Antennas 994-1036-ND
850MHz, 900MHz, 1.47GHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz AWS, GPS, GSM, Wi-Fi, WLAN Blade, Tilt RF Antenna 815MHz ~ 960MHz, 1.427GHz ~ 1.511GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz 3dBi RP-SMA Male Connector Mount

850MHz, 900MHz, 1.47GHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz AWS, GPS, GSM, Wi-Fi, WLAN Blade, Tilt RF Antenna 815MHz ~ 960MHz, 1.427GHz ~ 1.511GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz 3dBi RP-SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - MAF94301 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MAF94301
RF Antennas MAF94301
850MHz, 900MHz, 1.47GHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz AWS, GPS, GSM, Wi-Fi, WLAN Blade, Tilt RF Antenna 815MHz ~ 960MHz, 1.427GHz ~ 1.511GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz 3dBi RP-SMA Male Connector Mount

850MHz, 900MHz, 1.47GHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz AWS, GPS, GSM, Wi-Fi, WLAN Blade, Tilt RF Antenna 815MHz ~ 960MHz, 1.427GHz ~ 1.511GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz 3dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number MAF94301 994-1036-ND MAF94301
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Cellular or PCS Terminal; Modem or Wireless Network; GPS; AWS, GPS, GSM, Wi-Fi, WLAN AWS, GPS, GSM, Wi-Fi, WLAN
Pattern Type Omni directional
Primary Frequency Range 815.0 to 2500.0 MHz 850.0 to 2400.0 MHz
Gain 0.0 to 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-1513472-8 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2344657-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2118059-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2363696-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; WLAN, CDMA 850, Cellular, UMTS, M2M, CDMA 1900, IoT, Wi-Fi, GSM 1800, GSM 900, LTE, GSM
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details