TE Connectivity Antennas MAF94271

Description
Configuration Features Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Snap-In Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5875 Frequency Category : 2400 - 5950 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Snap-In Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5875 Frequency Category : 2400 - 5950 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - MAF94271 - TE Connectivity
Berwyn, PA, United States
Antennas
MAF94271
Antennas MAF94271
Configuration Features Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Snap-In Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5875 Frequency Category : 2400 - 5950 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Type : Terminal/Duck
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Snap-In

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 4900 - 5875
  • Frequency Category : 2400 - 5950
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - MAF94271-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
MAF94271-ND
RF Antennas MAF94271-ND
2.4GHz, 5.5GHz Wi-Fi, WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2.1dBi, 3.4dBi SMA Male Connector Mount

2.4GHz, 5.5GHz Wi-Fi, WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2.1dBi, 3.4dBi SMA Male Connector Mount

Buy Now Datasheet
Rf Antenna - 875-MAF94271 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-MAF94271
Rf Antenna 875-MAF94271
Antennas Dipol,WTS,SMAM Product overview: MAF94271 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MAF94271 can be used for catalog matching and distributor lookup.

Antennas Dipol,WTS,SMAM Product overview: MAF94271 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-MAF94271 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - MAF94271 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MAF94271
RF Antennas MAF94271
2.4GHz, 5.5GHz Wi-Fi, WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2.1dBi, 3.4dBi SMA Male Connector Mount

2.4GHz, 5.5GHz Wi-Fi, WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2.1dBi, 3.4dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number MAF94271 MAF94271-ND 875-MAF94271 MAF94271
Product Name Antennas RF Antennas Rf Antenna RF Antennas
Applications Wi-Fi Modem or Wireless Network; Wi-Fi, WLAN RF Testing Wi-Fi, WLAN
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5875.0 MHz 2400.0 to 5500.0 MHz
Gain 3 to 6 dB 2.1 to 3.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2344656-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344656-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108921-9 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108921-4 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers