TE Connectivity Antennas MAB8M

Description
Configuration Features Mounting Location : External Dimensions Cable Length : 5.18 M  [17 FT ] Mechanical Attachment Installation Hole Size : 9.53 MM  [3/8 INCH ] Mount Product Type : Through-Hole Operation/Applicatio n Antenna Environment : Outdoor Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : Unterminated Usage Conditions Cable Type : RG 58A/U
Request a Quote Datasheet
Description
Configuration Features Mounting Location : External Dimensions Cable Length : 5.18 M  [17 FT ] Mechanical Attachment Installation Hole Size : 9.53 MM  [3/8 INCH ] Mount Product Type : Through-Hole Operation/Applicatio n Antenna Environment : Outdoor Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : Unterminated Usage Conditions Cable Type : RG 58A/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - MAB8M - TE Connectivity
Berwyn, PA, United States
Antennas
MAB8M
Antennas MAB8M
Configuration Features Mounting Location : External Dimensions Cable Length : 5.18 M  [17 FT ] Mechanical Attachment Installation Hole Size : 9.53 MM  [3/8 INCH ] Mount Product Type : Through-Hole Operation/Applicatio n Antenna Environment : Outdoor Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Mount Antenna End Connector Type : NMO Mount Radio End Connector Type : Unterminated Usage Conditions Cable Type : RG 58A/U

Configuration Features


  • Mounting Location : External

Dimensions


  • Cable Length : 5.18 M  [17 FT ]

Mechanical Attachment


  • Installation Hole Size : 9.53 MM  [3/8 INCH ]
  • Mount Product Type : Through-Hole

Operation/Application


  • Antenna Environment : Outdoor

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Mount Antenna End Connector Type : NMO
  • Mount Radio End Connector Type : Unterminated

Usage Conditions


  • Cable Type : RG 58A/U
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number MAB8M
Product Name Antennas
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A120530TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2400.0 to 5000.0 MHz
Technology Type Stamped Metal
View Details
2 suppliers
Antennas - 2195773-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, CDMA 850, LTE, ISM, Bluetooth, GSM, DECT EU, Wi-Fi, CDMA 1900, GSM 1800, Cellular, GSM 900
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
3 suppliers
Antennas - 2-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, IoT, GSM 1800, UMTS, CDMA 1900, GSM, CDMA 850, GSM 900, LTE, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 1-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, Wi-Fi, CDMA 1900, GSM 900, IoT, CDMA 850, UMTS, M2M, GSM, WLAN, Cellular, GSM 1800, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details