TE Connectivity Connector Backshells M902-2042

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 9, 3, 6 Dimensions Compatible Cable Diameter Range : 0 - 10.92 MM  [0 - .43 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature (Max) : 134 DEGC  [273 DEGF ] Operating Temperature Range : -40 - 134 DEGC  [-40 - 273 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 9, 3, 6 Dimensions Compatible Cable Diameter Range : 0 - 10.92 MM  [0 - .43 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature (Max) : 134 DEGC  [273 DEGF ] Operating Temperature Range : -40 - 134 DEGC  [-40 - 273 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - M902-2042 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
M902-2042
Connector Backshells M902-2042
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 9, 3, 6 Dimensions Compatible Cable Diameter Range : 0 - 10.92 MM  [0 - .43 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature (Max) : 134 DEGC  [273 DEGF ] Operating Temperature Range : -40 - 134 DEGC  [-40 - 273 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : PBT

Configuration Features


  • Number of Positions : 9, 3, 6

Dimensions


  • Compatible Cable Diameter Range : 0 - 10.92 MM  [0 - .43 INCH ]

Industry Standards


  • IP Rating : IP6K9K
  • UL Flammability Rating : UL 94V-0

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector Backshell Product Type : Backshell
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 134 DEGC  [273 DEGF ]
  • Operating Temperature Range : -40 - 134 DEGC  [-40 - 273 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-M902-2042
Automotive Electronic Connector 2026-M902-2042
Automotive Connectors BKSH COMPRESS NUT CAB DIA .300-.430 Product overview: M902-2042 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-M902-2042 can be used for catalog matching and distributor lookup.

Automotive Connectors BKSH COMPRESS NUT CAB DIA .300-.430 Product overview: M902-2042 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-M902-2042 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Accessories - 1734-M902-2042-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
1734-M902-2042-ND
Circular Connector Accessories 1734-M902-2042-ND
COMP NUT, 3/6/9SZ, CBL SZ .300-.

COMP NUT, 3/6/9SZ, CBL SZ .300-.

Buy Now Datasheet
Comp Nut, 3/6/9Sz, Cbl Sz .300-.430,hd10 Deutsch - Te Connectivity - 43AJ9477 - Newark, An Avnet Company
Chicago, IL, United States
Comp Nut, 3/6/9Sz, Cbl Sz .300-.430,hd10 Deutsch - Te Connectivity
43AJ9477
Comp Nut, 3/6/9Sz, Cbl Sz .300-.430,hd10 Deutsch - Te Connectivity 43AJ9477
COMP NUT, 3/6/9SZ, CBL SZ .300-.430,HD10

COMP NUT, 3/6/9SZ, CBL SZ .300-.430,HD10

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M902-2042 2026-M902-2042 1734-M902-2042-ND 43AJ9477
Product Name Connector Backshells Automotive Electronic Connector Circular Connector Accessories Comp Nut, 3/6/9Sz, Cbl Sz .300-.430,hd10 Deutsch - Te Connectivity
Geometry Straight; 180
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Assemblies - A134719-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Standard Circular Connectors - 1-2120958-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
4 suppliers