TE Connectivity Automotive Headers 1-2103124-5

Description
Body Features Connector & Keying Code : E Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 2, 1 Number of Sections : 2 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1000 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Housing Features Centerline (Pitch) : 10.4 MM  [.409 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : E Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 2, 1 Number of Sections : 2 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1000 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Housing Features Centerline (Pitch) : 10.4 MM  [.409 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-2103124-5 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-2103124-5
Automotive Headers 1-2103124-5
Body Features Connector & Keying Code : E Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 2, 1 Number of Sections : 2 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1000 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Housing Features Centerline (Pitch) : 10.4 MM  [.409 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : E
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2, 1
  • Number of Sections : 2
  • Number of Signal Positions : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1000
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]

Dimensions


  • Connector Length : 45.4 MM  [1.78 INCH ]
  • Connector Width : 40.6 MM  [1.59 INCH ]

Housing Features


  • Centerline (Pitch) : 10.4 MM  [.409 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Device
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1364310-1-2103124-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1364310-1-2103124-5
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1364310-1-2103124-5
Win Source Part Number: 1364310-1-2103124-5 Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: HVA 280 Package: Bulk Product Status: Active Base Product Number: 2103124 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4030 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Silver Color: Orange Connector Type: Header Contact Type: Female Socket Number of Positions: 4 Fastening Type: Locking Ramp Pitch: 0.409" (10.40mm) Cable Termination: Crimp

Win Source Part Number: 1364310-1-2103124-5
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: HVA 280
Package: Bulk
Product Status: Active
Base Product Number: 2103124
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4030
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Silver
Color: Orange
Connector Type: Header
Contact Type: Female Socket
Number of Positions: 4
Fastening Type: Locking Ramp
Pitch: 0.409" (10.40mm)
Cable Termination: Crimp

Buy Now Datasheet
Free Hanging, Panel Mount - 17-1-2103124-5-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-1-2103124-5-ND
Free Hanging, Panel Mount 17-1-2103124-5-ND
HEADER ASSY, AG SHIELD, KEY E, H

HEADER ASSY, AG SHIELD, KEY E, H

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2103124-5 1364310-1-2103124-5 17-1-2103124-5-ND
Product Name Automotive Headers Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Free Hanging, Panel Mount
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-239-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 102398-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers