TE Connectivity Circular Connector, Plug, 43 Position, 24-43, Cable; Military Specification Deutsch - Te Connectivity M83723/77W24436-LC

Description
CIRCULAR CONNECTOR, PLUG, 43 POSITION, 24-43, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Coupling Style:Bayonet; Insert Arrangement:24-43 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 43 POSITION, 24-43, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Coupling Style:Bayonet; Insert Arrangement:24-43 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 43 Position, 24-43, Cable; Military Specification Deutsch - Te Connectivity - 07W2865 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 43 Position, 24-43, Cable; Military Specification Deutsch - Te Connectivity
07W2865
Circular Connector, Plug, 43 Position, 24-43, Cable; Military Specification Deutsch - Te Connectivity 07W2865
CIRCULAR CONNECTOR, PLUG, 43 POSITION, 24-43, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Coupling Style:Bayonet; Insert Arrangement:24-43 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 43 POSITION, 24-43, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Coupling Style:Bayonet; Insert Arrangement:24-43 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2865
Product Name Circular Connector, Plug, 43 Position, 24-43, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers