TE Connectivity Circular Connector, Plug, 19 Position, 22-19, Cable; Military Specification Deutsch - Te Connectivity M83723/77W2219N

Description
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 22-19, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 22-19, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 19 Position, 22-19, Cable; Military Specification Deutsch - Te Connectivity - 07W2828 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19 Position, 22-19, Cable; Military Specification Deutsch - Te Connectivity
07W2828
Circular Connector, Plug, 19 Position, 22-19, Cable; Military Specification Deutsch - Te Connectivity 07W2828
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 22-19, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19 POSITION, 22-19, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2828
Product Name Circular Connector, Plug, 19 Position, 22-19, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A05-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Din Rail, Channel - 2946-2000-5317/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers