TE Connectivity Circular Connector, Plug, 28 Position, 20-28, Cable; Military Specification Deutsch - Te Connectivity M83723/77W2028N

Description
CIRCULAR CONNECTOR, PLUG, 28 POSITION, 20-28, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 28 POSITION, 20-28, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 28 Position, 20-28, Cable; Military Specification Deutsch - Te Connectivity - 07W2778 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28 Position, 20-28, Cable; Military Specification Deutsch - Te Connectivity
07W2778
Circular Connector, Plug, 28 Position, 20-28, Cable; Military Specification Deutsch - Te Connectivity 07W2778
CIRCULAR CONNECTOR, PLUG, 28 POSITION, 20-28, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28 POSITION, 20-28, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:28Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2778
Product Name Circular Connector, Plug, 28 Position, 20-28, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connectors Straight Plug - 150106 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Cable Connectors - NCS-FG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details