TE Connectivity Circular Connector, Plug, 2 Position, 10-2, Cable; Military Specification Deutsch - Te Connectivity M83723/77W10028

Description
CIRCULAR CONNECTOR, PLUG, 2 POSITION, 10-2, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 2 POSITION, 10-2, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 2 Position, 10-2, Cable; Military Specification Deutsch - Te Connectivity - 07W2596 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2 Position, 10-2, Cable; Military Specification Deutsch - Te Connectivity
07W2596
Circular Connector, Plug, 2 Position, 10-2, Cable; Military Specification Deutsch - Te Connectivity 07W2596
CIRCULAR CONNECTOR, PLUG, 2 POSITION, 10-2, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 2 POSITION, 10-2, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2596
Product Name Circular Connector, Plug, 2 Position, 10-2, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190838 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details