TE Connectivity Circular Connector, Plug, 19 Position, 22-19, Cable; Military Specification Deutsch - Te Connectivity M83723/75W22196-LC

Description
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 22-19, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Arrangement:22-19 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 22-19, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Arrangement:22-19 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 19 Position, 22-19, Cable; Military Specification Deutsch - Te Connectivity - 96T6487 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19 Position, 22-19, Cable; Military Specification Deutsch - Te Connectivity
96T6487
Circular Connector, Plug, 19 Position, 22-19, Cable; Military Specification Deutsch - Te Connectivity 96T6487
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 22-19, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Arrangement:22-19 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19 POSITION, 22-19, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Arrangement:22-19 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T6487
Product Name Circular Connector, Plug, 19 Position, 22-19, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Contacts - 114365G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers