TE Connectivity Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/74W24436

Description
CIRCULAR CONNECTOR, RECEPTACLE, 43 POSITION, 24-43, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 43 POSITION, 24-43, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W2425 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity
07W2425
Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity 07W2425
CIRCULAR CONNECTOR, RECEPTACLE, 43 POSITION, 24-43, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 43 POSITION, 24-43, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2425
Product Name Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers