TE Connectivity Circular Connector, Receptacle, 2 Position, 10-2, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/74W1002N

Description
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, 10-2, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, 10-2, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 2 Position, 10-2, Jam Nut; Military Specification Deutsch - Te Connectivity - 27W1859 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 2 Position, 10-2, Jam Nut; Military Specification Deutsch - Te Connectivity
27W1859
Circular Connector, Receptacle, 2 Position, 10-2, Jam Nut; Military Specification Deutsch - Te Connectivity 27W1859
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, 10-2, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, 10-2, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27W1859
Product Name Circular Connector, Receptacle, 2 Position, 10-2, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220012-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details