TE Connectivity Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/74R24439

Description
CIRCULAR CONNECTOR, RECEPTACLE, 43 POSITION, 24-43, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 43 POSITION, 24-43, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T6172 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity
96T6172
Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity 96T6172
CIRCULAR CONNECTOR, RECEPTACLE, 43 POSITION, 24-43, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 43 POSITION, 24-43, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T6172
Product Name Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
D-Subminiature - DCM21WA4S300N - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination Solder Tail
View Details
3 suppliers