TE Connectivity Circular Connector, Receptacle, 55 Position, 22-55, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/73W22556-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 55 Position, 22-55, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T6015 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, 22-55, Jam Nut; Military Specification Deutsch - Te Connectivity
96T6015
Circular Connector, Receptacle, 55 Position, 22-55, Jam Nut; Military Specification Deutsch - Te Connectivity 96T6015
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T6015
Product Name Circular Connector, Receptacle, 55 Position, 22-55, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details