TE Connectivity Circular Connector, Receptacle, 32 Position, 20-32, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/73W20329-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 20-32, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 20-32, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 32 Position, 20-32, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T5989 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 32 Position, 20-32, Jam Nut; Military Specification Deutsch - Te Connectivity
96T5989
Circular Connector, Receptacle, 32 Position, 20-32, Jam Nut; Military Specification Deutsch - Te Connectivity 96T5989
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 20-32, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 20-32, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5989
Product Name Circular Connector, Receptacle, 32 Position, 20-32, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details