TE Connectivity Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/73R2443Y

Description
CIRCULAR CONNECTOR, RECEPTACLE, 43 POSITION, 24-43, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 43 POSITION, 24-43, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W2331 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity
07W2331
Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity 07W2331
CIRCULAR CONNECTOR, RECEPTACLE, 43 POSITION, 24-43, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 43 POSITION, 24-43, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2331
Product Name Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 111009 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
XC4 DIN Medium/High-Current Connectors - XC4L-1546 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Termination Faston tab
View Details
2 suppliers