TE Connectivity Circular Connector, Receptacle, 24 Position, 16-24, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/73R1624N-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, 16-24, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, 16-24, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 24 Position, 16-24, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T5862 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 24 Position, 16-24, Jam Nut; Military Specification Deutsch - Te Connectivity
96T5862
Circular Connector, Receptacle, 24 Position, 16-24, Jam Nut; Military Specification Deutsch - Te Connectivity 96T5862
CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, 16-24, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, 16-24, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5862
Product Name Circular Connector, Receptacle, 24 Position, 16-24, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 150509 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
SATA - 10017660-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers