TE Connectivity Circular Connector, Receptacle, 3 Position, 8-3, Wall; Military Specification Deutsch - Te Connectivity M83723/71W8038-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 8-3, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 8-3, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 3 Position, 8-3, Wall; Military Specification Deutsch - Te Connectivity - 96T5251 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, 8-3, Wall; Military Specification Deutsch - Te Connectivity
96T5251
Circular Connector, Receptacle, 3 Position, 8-3, Wall; Military Specification Deutsch - Te Connectivity 96T5251
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 8-3, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 8-3, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5251
Product Name Circular Connector, Receptacle, 3 Position, 8-3, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Bulkhead Jack - 111082 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22025-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details