TE Connectivity Circular Connector, Receptacle, 25 Position, 20-25, Wall; Military Specification Deutsch - Te Connectivity M83723/71W20256

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25 POSITION, 20-25, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25 POSITION, 20-25, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25 Position, 20-25, Wall; Military Specification Deutsch - Te Connectivity - 07W2235 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25 Position, 20-25, Wall; Military Specification Deutsch - Te Connectivity
07W2235
Circular Connector, Receptacle, 25 Position, 20-25, Wall; Military Specification Deutsch - Te Connectivity 07W2235
CIRCULAR CONNECTOR, RECEPTACLE, 25 POSITION, 20-25, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25 POSITION, 20-25, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2235
Product Name Circular Connector, Receptacle, 25 Position, 20-25, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-107-474-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details