TE Connectivity Circular Connector, Receptacle, 7 Position, 14-7, Wall; Military Specification Deutsch - Te Connectivity M83723/71W14078-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Coupling Style:Bayonet; Insert Arrangement:14-7RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Coupling Style:Bayonet; Insert Arrangement:14-7RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 7 Position, 14-7, Wall; Military Specification Deutsch - Te Connectivity - 96T5092 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7 Position, 14-7, Wall; Military Specification Deutsch - Te Connectivity
96T5092
Circular Connector, Receptacle, 7 Position, 14-7, Wall; Military Specification Deutsch - Te Connectivity 96T5092
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Coupling Style:Bayonet; Insert Arrangement:14-7RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Coupling Style:Bayonet; Insert Arrangement:14-7RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5092
Product Name Circular Connector, Receptacle, 7 Position, 14-7, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Glass Filled Connectors - 10144569-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Voltage Rating 500 volts
View Details
2 suppliers