The FCB-405 Series is a hermetically sealed, polarized 4PDT relay with a permanent magnet drive, rated for 5 amperes continuous duty at 28 VDC and 115/200 VAC 400 Hz. It features all-welded construction, operates with a 28 VDC coil, and meets military specification M83536/6. The relay has a maximum weight of 0.93 ounces (26.4 grams), an operate and release time of 6 ms or less, and is qualified for operation from -70°C to +125°C. Terminal configurations include solder pin, solder hook, or socket pins with gold or tin/lead plating. Contact bounce is limited to 1.0 millisecond at nominal voltage. The part number M83536/6-019M. is not explicitly listed, but the series summary applies to all variants.
Contact Configuration:4PDT; Coil Voltage:28VDC; Contact Current:5A; Product Range:FCB-405 Series; Relay Mounting:Flange; Coil Type:DC Monostable; Contact Voltage VAC:115V; Relay Terminals:Solder; Contact Voltage VDC:28V RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 32AC1808 |
| Product Name | Contact Configuration Te Connectivity |
| Features | Latching |