General Purpose Relays 28V 10A DPDT
RELAY, DPDT, 6VAC, 10A; CONTACT CONFIGURATION:DPDT; COIL VOLTAGE:28VDC; CONTACT CURRENT:10A; PRODUCT RANGE:FCA SERIES; RELAY MOUNTING:PANEL; COIL TYPE:NON LATCHING; CONTACT VOLTAGE VAC:6VAC; RELAY TERMINALS:SOLDER; COIL RESISTANCE:- ROHS COMPLIANT: NO
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | M83536/10-024L | 30AC6913 |
| Product Name | General Purpose Relays | Relay, Dpdt, 6Vac, 10A; Contact Configuration Cii Te Connectivity |
| Relay Type | General |