TE Connectivity Contact Configuration Te Connectivity M6106/19-020.

Description
Contact Configuration:SPDT; Coil Voltage:28VDC; Contact Current:25A; Product Range:FCA-125 Series; Relay Mounting:Flange; Coil Type:DC Monostable; Contact Voltage VAC:115V; Relay Terminals:Solder; Contact Voltage VDC:28V RoHS Compliant: No
Datasheet
Description
Contact Configuration:SPDT; Coil Voltage:28VDC; Contact Current:25A; Product Range:FCA-125 Series; Relay Mounting:Flange; Coil Type:DC Monostable; Contact Voltage VAC:115V; Relay Terminals:Solder; Contact Voltage VDC:28V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Configuration Te Connectivity - 23AC7606 - Newark, An Avnet Company
Chicago, IL, United States
Contact Configuration Te Connectivity
23AC7606
Contact Configuration Te Connectivity 23AC7606
Contact Configuration:SPDT; Coil Voltage:28VDC; Contact Current:25A; Product Range:FCA-125 Series; Relay Mounting:Flange; Coil Type:DC Monostable; Contact Voltage VAC:115V; Relay Terminals:Solder; Contact Voltage VDC:28V RoHS Compliant: No

Contact Configuration:SPDT; Coil Voltage:28VDC; Contact Current:25A; Product Range:FCA-125 Series; Relay Mounting:Flange; Coil Type:DC Monostable; Contact Voltage VAC:115V; Relay Terminals:Solder; Contact Voltage VDC:28V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 23AC7606
Product Name Contact Configuration Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components - 36K3225 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays - 164088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details