TE Connectivity General Purpose Relays M5757/23-001

Description
General Purpose Relays 26.5V 10A 2 Form C (DPDT) 2 CO
Datasheet
Description
General Purpose Relays 26.5V 10A 2 Form C (DPDT) 2 CO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
M5757/23-001
General Purpose Relays M5757/23-001
General Purpose Relays 26.5V 10A 2 Form C (DPDT) 2 CO

General Purpose Relays 26.5V 10A 2 Form C (DPDT) 2 CO

Buy Now Datasheet
Relay, Dpdt, 115Vac, 28Vdc, 5A; Contact Configuration Cii Te Connectivity - 30AC6910 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 115Vac, 28Vdc, 5A; Contact Configuration Cii Te Connectivity
30AC6910
Relay, Dpdt, 115Vac, 28Vdc, 5A; Contact Configuration Cii Te Connectivity 30AC6910
RELAY, DPDT, 115VAC, 28VDC, 5A; CONTACT CONFIGURATION:DPDT; COIL VOLTAGE:26.5VDC; CONTACT CURRENT:5A; PRODUCT RANGE:07 SERIES; RELAY MOUNTING:PANEL; COIL TYPE:NON LATCHING; CONTACT VOLTAGE VAC:115VAC; RELAY TERMINALS:SOLDER ROHS COMPLIANT: NO

RELAY, DPDT, 115VAC, 28VDC, 5A; CONTACT CONFIGURATION:DPDT; COIL VOLTAGE:26.5VDC; CONTACT CURRENT:5A; PRODUCT RANGE:07 SERIES; RELAY MOUNTING:PANEL; COIL TYPE:NON LATCHING; CONTACT VOLTAGE VAC:115VAC; RELAY TERMINALS:SOLDER ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number M5757/23-001 30AC6910
Product Name General Purpose Relays Relay, Dpdt, 115Vac, 28Vdc, 5A; Contact Configuration Cii Te Connectivity
Relay Type General
Approvals RoHS
Mounting Panel; PANEL
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF310L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details