TE Connectivity ™ 100 MHz 300 MHz Rf Power Divider Splitter M3H-50

Description
Three-Way Power Dividers 1 - 100 MHz and 50 - 300 MHz Product overview: M3H-50 from Tyco Electronics is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHz, 300 MHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 100 MHz, 300 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-M3H-50 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Three-Way Power Dividers 1 - 100 MHz and 50 - 300 MHz Product overview: M3H-50 from Tyco Electronics is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHz, 300 MHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 100 MHz, 300 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-M3H-50 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100 MHz 300 MHz Rf Power Divider Splitter - 851-M3H-50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 MHz 300 MHz Rf Power Divider Splitter
851-M3H-50
100 MHz 300 MHz Rf Power Divider Splitter 851-M3H-50
Three-Way Power Dividers 1 - 100 MHz and 50 - 300 MHz Product overview: M3H-50 from Tyco Electronics is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHz, 300 MHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 100 MHz, 300 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-M3H-50 can be used for catalog matching and distributor lookup.

Three-Way Power Dividers 1 - 100 MHz and 50 - 300 MHz Product overview: M3H-50 from Tyco Electronics is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 MHz, 300 MHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 100 MHz, 300 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-M3H-50 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Power Dividers/Splitters - M3H-50 - M3H-50 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - M3H-50
M3H-50
RF Power Dividers/Splitters - M3H-50 M3H-50
Manufacturer: Tyco Electronics Win Source Part Number: 1210539-M3H-50 Manufacturer Homepage: www.macom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1210539-M3H-50
Manufacturer Homepage: www.macom.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 851-M3H-50 M3H-50
Product Name 100 MHz 300 MHz Rf Power Divider Splitter RF Power Dividers/Splitters - M3H-50
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Power Dividers/Combiners - NPD4-2000-6000-50-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 2000.00 to 6000.00 MHz
View Details
PBR-0012, High Isolation Power Combiner - PBR-0012 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 0.30 to 12000.00 MHz
View Details
DLI Brand Wilkinson Power Dividers - PDW06400 - Knowles Precision Devices
Specs
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
View Details
3 suppliers