TE Connectivity Automotive Terminals 1-1418814-1

Description
Contact Features Contact Fabrication : Stamped & Formed Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Terminal Type : Receptacle Dimensions PCB Hole Diameter : 1.35 MM  [.053 INCH ] Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Terminal Type : Receptacle Dimensions PCB Hole Diameter : 1.35 MM  [.053 INCH ] Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-1418814-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-1418814-1
Automotive Terminals 1-1418814-1
Contact Features Contact Fabrication : Stamped & Formed Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Terminal Type : Receptacle Dimensions PCB Hole Diameter : 1.35 MM  [.053 INCH ] Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Terminal Type : Receptacle

Dimensions


  • PCB Hole Diameter : 1.35 MM  [.053 INCH ]

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-1418814-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1563844-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2323881-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1241414-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 0460-010-2031 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers