TE Connectivity Circular Contact, Socket, 26Awg, Crimp; Product Range Te Connectivity 1-2314101-2

Description
CIRCULAR CONTACT, SOCKET, 26AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:-; For Use With:AMP M12 Circular Connectors; Contact Material:Brass RoHS Compliant: Yes
Description
CIRCULAR CONTACT, SOCKET, 26AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:-; For Use With:AMP M12 Circular Connectors; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 26Awg, Crimp; Product Range Te Connectivity - 23AC1090 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 26Awg, Crimp; Product Range Te Connectivity
23AC1090
Circular Contact, Socket, 26Awg, Crimp; Product Range Te Connectivity 23AC1090
CIRCULAR CONTACT, SOCKET, 26AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:-; For Use With:AMP M12 Circular Connectors; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 26AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Wire Size AWG Min:-; For Use With:AMP M12 Circular Connectors; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 23AC1090
Product Name Circular Contact, Socket, 26Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Plate
View Details