RELAY, SIGNAL, DPDT, 28VDC, 2A; CONTACT CONFIGURATION:DPDT; COIL VOLTAGE:26.5VDC; CONTACT CURRENT:2A; PRODUCT RANGE:HFW SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:NON LATCHING; CONTACT VOLTAGE VAC:-; RELAY TERMINALS:SOLDER ROHS COMPLIANT: NO
General Purpose Relays 26.5V 2A 2 Form C (DPDT) 2 CO
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 27AC9700 | M39016/6-109L |
| Product Name | Relay, Signal, Dpdt, 28Vdc, 2A; Contact Configuration Cii Te Connectivity | General Purpose Relays |
| Mounting | PCBoard; THROUGH HOLE |