TE Connectivity Relay, Dpdt, 28Vdc, 1A; Contact Configuration Cii Te Connectivity M39016/15-081M

Description
RELAY, DPDT, 28VDC, 1A; CONTACT CONFIGURATION:DPDT; COIL VOLTAGE:26.5VDC; CONTACT CURRENT:1A; PRODUCT RANGE:JMAD SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:NON LATCHING; CONTACT VOLTAGE VAC:-; RELAY TERMINALS:SOLDER ROHS COMPLIANT: NO
Datasheet
Description
RELAY, DPDT, 28VDC, 1A; CONTACT CONFIGURATION:DPDT; COIL VOLTAGE:26.5VDC; CONTACT CURRENT:1A; PRODUCT RANGE:JMAD SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:NON LATCHING; CONTACT VOLTAGE VAC:-; RELAY TERMINALS:SOLDER ROHS COMPLIANT: NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 28Vdc, 1A; Contact Configuration Cii Te Connectivity - 29AC8580 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 28Vdc, 1A; Contact Configuration Cii Te Connectivity
29AC8580
Relay, Dpdt, 28Vdc, 1A; Contact Configuration Cii Te Connectivity 29AC8580
RELAY, DPDT, 28VDC, 1A; CONTACT CONFIGURATION:DPDT; COIL VOLTAGE:26.5VDC; CONTACT CURRENT:1A; PRODUCT RANGE:JMAD SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:NON LATCHING; CONTACT VOLTAGE VAC:-; RELAY TERMINALS:SOLDER ROHS COMPLIANT: NO

RELAY, DPDT, 28VDC, 1A; CONTACT CONFIGURATION:DPDT; COIL VOLTAGE:26.5VDC; CONTACT CURRENT:1A; PRODUCT RANGE:JMAD SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:NON LATCHING; CONTACT VOLTAGE VAC:-; RELAY TERMINALS:SOLDER ROHS COMPLIANT: NO

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
M39016/15-081M
General Purpose Relays M39016/15-081M
General Purpose Relays 26.5V Mcro Min Relay 2 Form C (DPDT) 2 CO

General Purpose Relays 26.5V Mcro Min Relay 2 Form C (DPDT) 2 CO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 29AC8580 M39016/15-081M
Product Name Relay, Dpdt, 28Vdc, 1A; Contact Configuration Cii Te Connectivity General Purpose Relays
Mounting PCBoard; THROUGH HOLE
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-515 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details