TE Connectivity Board Mount Pressure Sensors 325534009-50

Description
Dimensions Product Height : 4.28 MM  [.168 INCH ] Product Length : 9 MM  [.354 INCH ] Product Width : 9 MM  [.354 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.2 - 3.6 Operation/Applicatio n Output Signal Details : 16 bit ADC Pressure Accuracy : ±1.5mbar Resolution : .1 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 4.28 MM  [.168 INCH ] Product Length : 9 MM  [.354 INCH ] Product Width : 9 MM  [.354 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.2 - 3.6 Operation/Applicatio n Output Signal Details : 16 bit ADC Pressure Accuracy : ±1.5mbar Resolution : .1 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 325534009-50 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
325534009-50
Board Mount Pressure Sensors 325534009-50
Dimensions Product Height : 4.28 MM  [.168 INCH ] Product Length : 9 MM  [.354 INCH ] Product Width : 9 MM  [.354 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.2 - 3.6 Operation/Applicatio n Output Signal Details : 16 bit ADC Pressure Accuracy : ±1.5mbar Resolution : .1 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 4.28 MM  [.168 INCH ]
  • Product Length : 9 MM  [.354 INCH ]
  • Product Width : 9 MM  [.354 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 2.2 - 3.6

Operation/Application


  • Output Signal Details : 16 bit ADC
  • Pressure Accuracy : ±1.5mbar
  • Resolution : .1

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : Surface Mountable

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1100-2-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1100-2-ND
Pressure Sensors, Transducers 223-1100-2-ND
Pressure Sensor 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa) Absolute 16 b Module

Pressure Sensor 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa) Absolute 16 b Module

Buy Now Datasheet
Pressure Sensors, Transducers - 223-1100-6-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1100-6-ND
Pressure Sensors, Transducers 223-1100-6-ND
Pressure Sensor 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa) Absolute 16 b Module

Pressure Sensor 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa) Absolute 16 b Module

Buy Now Datasheet
Pressure Sensors, Transducers - 223-1100-1-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1100-1-ND
Pressure Sensors, Transducers 223-1100-1-ND
Pressure Sensor 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa) Absolute 16 b Module

Pressure Sensor 0.15PSI ~ 15.95PSI (1kPa ~ 110kPa) Absolute 16 b Module

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 325534009-50 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
325534009-50
Sensors, Transducers - Pressure Sensors, Transducers 325534009-50
SENSOR 15.95PSIA 16BIT

SENSOR 15.95PSIA 16BIT

Supplier's Site
Transducer, Absolute, 1.1Bar, 3V; Operating Pressure Max Te Connectivity - 88AH8481 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Absolute, 1.1Bar, 3V; Operating Pressure Max Te Connectivity
88AH8481
Transducer, Absolute, 1.1Bar, 3V; Operating Pressure Max Te Connectivity 88AH8481
TRANSDUCER, ABSOLUTE, 1.1BAR, 3V; Operating Pressure Max:1.1bar; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:-; Supply Current:4µA; Product Range:- RoHS Compliant: Yes

TRANSDUCER, ABSOLUTE, 1.1BAR, 3V; Operating Pressure Max:1.1bar; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:-; Supply Current:4µA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 325534009-50 223-1100-2-ND 325534009-50 88AH8481
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers Transducer, Absolute, 1.1Bar, 3V; Operating Pressure Max Te Connectivity
Device Category Sensor Sensor; Sensor or Transducer Sensor Sensor or Transducer
Measurement Type Absolute Absolute Absolute Absolute; Absolute
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209339-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10217959-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Board Mount Pressure Sensors - 1006937-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10211773-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details