TE Connectivity Pressure Transducers M3021-000002-070BG

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 22.23 x 22.23 x 55.88 MM  [.87 x .87 x 2.2 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 5 Operation/Applicatio n Output/Span : 0 - 100 mV Pressure Accuracy : ±1% Span Proof Pressure Range : 2X Rated Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 70
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 22.23 x 22.23 x 55.88 MM  [.87 x .87 x 2.2 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 5 Operation/Applicatio n Output/Span : 0 - 100 mV Pressure Accuracy : ±1% Span Proof Pressure Range : 2X Rated Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - M3021-000002-070BG - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
M3021-000002-070BG
Pressure Transducers M3021-000002-070BG
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 22.23 x 22.23 x 55.88 MM  [.87 x .87 x 2.2 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 5 Operation/Applicatio n Output/Span : 0 - 100 mV Pressure Accuracy : ±1% Span Proof Pressure Range : 2X Rated Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 70

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Cable 2 ft
  • Pressure Port/Fitting : 1/4 MBSPP

Dimensions


  • Dimensions : 22.23 x 22.23 x 55.88 MM  [.87 x .87 x 2.2 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 5

Operation/Application


  • Output/Span : 0 - 100 mV
  • Pressure Accuracy : ±1% Span
  • Proof Pressure Range : 2X Rated

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducers
  • Pressure Type : Gage

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 70
Buy Now Datasheet
Pressure Transducers and Transmitters - M3021-000002-070BG - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
M3021-000002-070BG
Pressure Transducers and Transmitters M3021-000002-070BG
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 223-1602-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1602-ND
Pressure Sensors, Transducers - Industrial 223-1602-ND
TRANSDUCER

TRANSDUCER

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M3021-000002-070BG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
M3021-000002-070BG
Sensors, Transducers - Pressure Sensors, Transducers - Industrial M3021-000002-070BG
TRANSDUCER

TRANSDUCER

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Transmitters Pressure Sensors Pressure Sensors
Product Number M3021-000002-070BG M3021-000002-070BG 223-1602-ND M3021-000002-070BG
Product Name Pressure Transducers Pressure Transducers and Transmitters Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer Sensor
Measurement Type Gauge Gauge Gauge
Accuracy 1 ±% FS 1 ±% FS
Operating Temperature -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006943-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 10200715-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 10219839-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 290 psi (204 m H2O)
View Details
2 suppliers
Pressure Transducers - 10210982-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 75 psi (52.78 m H2O)
View Details