TE Connectivity Shld Flex Cable, 3Cond, 22Awg, Per Ft; Cable Shielding Te Connectivity M27500-22ML3T08

Description
SHLD FLEX CABLE, 3COND, 22AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.326mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:PVF2 RoHS Compliant: Yes
Description
SHLD FLEX CABLE, 3COND, 22AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.326mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:PVF2 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Shld Flex Cable, 3Cond, 22Awg, Per Ft (part number 21T3437) is a multi-conductor cable designed for general-purpose airframe and avionics applications. It features three conductors made of stranded tinned copper, with a round tinned copper braid providing 85% shielding coverage. The insulation is made from polyalkene, while the outer jacket is constructed from cross-linked PVDF, ensuring durability and resistance to environmental factors. This cable complies with NEMA WC 27500 specifications and is suitable for applications requiring reliable electrical performance and protection against electromagnetic interference. The cable's conductors are color-coded for easy identification, with the jacket available in white. The nominal outer diameter is approximately 0.135 inches, and it has a maximum weight of 17.5 lbs per 1000 ft. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Shld Flex Cable, 3Cond, 22Awg, Per Ft (part number 21T3437) is a multi-conductor cable designed for general-purpose airframe and avionics applications. It features three conductors made of stranded tinned copper, with a round tinned copper braid providing 85% shielding coverage. The insulation is made from polyalkene, while the outer jacket is constructed from cross-linked PVDF, ensuring durability and resistance to environmental factors. This cable complies with NEMA WC 27500 specifications and is suitable for applications requiring reliable electrical performance and protection against electromagnetic interference. The cable's conductors are color-coded for easy identification, with the jacket available in white. The nominal outer diameter is approximately 0.135 inches, and it has a maximum weight of 17.5 lbs per 1000 ft. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 3Cond, 22Awg, Per Ft; Cable Shielding Te Connectivity - 21T3437 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 22Awg, Per Ft; Cable Shielding Te Connectivity
21T3437
Shld Flex Cable, 3Cond, 22Awg, Per Ft; Cable Shielding Te Connectivity 21T3437
SHLD FLEX CABLE, 3COND, 22AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.326mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:PVF2 RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 22AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.326mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:White; Jacket Material:PVF2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T3437
Product Name Shld Flex Cable, 3Cond, 22Awg, Per Ft; Cable Shielding Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male Test Cable, RG58C/U - 1036 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6032A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug right angle,Coaxial,Teflon™ jacket,white,general purpose
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details