TE Connectivity D Sub Shell, Plug, 15 Position, Steel; No. Of Positions Amp - Te Connectivity M24308/4-2Z

Description
D SUB SHELL, PLUG, 15 POSITION, STEEL; NO. OF POSITIONS:15POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE 109 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT TERMINATION:CRIMP ROHS COMPLIANT: YES
Description
D SUB SHELL, PLUG, 15 POSITION, STEEL; NO. OF POSITIONS:15POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE 109 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT TERMINATION:CRIMP ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, 15 Position, Steel; No. Of Positions Amp - Te Connectivity - 26AC2515 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, 15 Position, Steel; No. Of Positions Amp - Te Connectivity
26AC2515
D Sub Shell, Plug, 15 Position, Steel; No. Of Positions Amp - Te Connectivity 26AC2515
D SUB SHELL, PLUG, 15 POSITION, STEEL; NO. OF POSITIONS:15POSITION S; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE 109 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT TERMINATION:CRIMP ROHS COMPLIANT: YES

D SUB SHELL, PLUG, 15 POSITION, STEEL; NO. OF POSITIONS:15POSITIONS; CONNECTOR TYPE:D SUB; CONNECTOR SHELL SIZE:DA; PRODUCT RANGE:AMPLIMITE 109 SERIES; GENDER:PLUG; CONNECTOR BODY MATERIAL:METAL BODY; CONTACT TERMINATION:CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC2515
Product Name D Sub Shell, Plug, 15 Position, Steel; No. Of Positions Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details
D-subminiature - 863022BLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details