TE Connectivity M24308/24-28F Rohs Compliant Amp - Te Connectivity M24308/24-28F

Description
M24308/24-28F ROHS COMPLIANT: NO
Description
M24308/24-28F ROHS COMPLIANT: NO

Suppliers

Company
Product
Description
Supplier Links
M24308/24-28F Rohs Compliant Amp - Te Connectivity - 10AH0069 - Newark, An Avnet Company
Chicago, IL, United States
M24308/24-28F Rohs Compliant Amp - Te Connectivity
10AH0069
M24308/24-28F Rohs Compliant Amp - Te Connectivity 10AH0069
M24308/24-28F ROHS COMPLIANT: NO

M24308/24-28F ROHS COMPLIANT: NO

Supplier's Site
D Sub Conn, Plug, 37Pos, Solder; D Sub Connector Type Amp - Te Connectivity - 11H0026 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 37Pos, Solder; D Sub Connector Type Amp - Te Connectivity
11H0026
D Sub Conn, Plug, 37Pos, Solder; D Sub Connector Type Amp - Te Connectivity 11H0026
D SUB CONN, PLUG, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONN, PLUG, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10AH0069 11H0026
Product Name M24308/24-28F Rohs Compliant Amp - Te Connectivity D Sub Conn, Plug, 37Pos, Solder; D Sub Connector Type Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1503-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
D Sub Connectors - 138001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details