The LVR125S is a resettable polymeric positive temperature coefficient (PPTC) device rated for 240V AC and 12.5A hold current at 20°C, designed for circuit protection in motor, transformer, and appliance applications. It features a straight lead configuration, radial lead mounting, and measures 21.2mm (max) in length and 11.4mm (max) in body width. The device has a minimum resistance of 0.165Ω and maximum resistance of 0.253Ω at 20°C, with a maximum power dissipation of 3.3W in the tripped state. It offers fast time-to-trip and is rated for interrupt currents up to 12.5A at 265V AC. The LVR125S is RoHS and ELV compliant, and is recognized by UL, CSA, TÜV, and CQC. It is intended for applications where automatic reset would not pose a safety hazard and is not recommended for reflow soldering.
240V 12.5A Radial Varistor, Through Hole, 440mR Product overview: LVR125S from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 240V, 12.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 240V, 12.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVR125S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-LVR125S |
| Product Name | Through-Hole 240V 12.5A Circuit Protection Fuse |
| Rated Voltage | 240 volts |