TE Connectivity ™ Fuse;Resettable;1A;Dims 0.74x0.2x0.96";Silicone;Radial;240VAC;DCR 0.334 Ohms LVR100S

Description
Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Line Voltage Applications Up to a Continuous Voltage of 265/135 VAC Benefits: Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features: Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings from 50 mA to 15 A Voltage Ratings from 6 VAC to 265 VAC Line Voltage Applications Agency Recognition: UL, CSA, TüV Fast Time-to-Trip Low Resistance Applications: Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers
Description
Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Line Voltage Applications Up to a Continuous Voltage of 265/135 VAC Benefits: Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features: Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings from 50 mA to 15 A Voltage Ratings from 6 VAC to 265 VAC Line Voltage Applications Agency Recognition: UL, CSA, TüV Fast Time-to-Trip Low Resistance Applications: Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers

Suppliers

Company
Product
Description
Supplier Links
Fuse;Resettable;1A;Dims 0.74x0.2x0.96
Fort Worth, TX, USA
Fuse;Resettable;1A;Dims 0.74x0.2x0.96";Silicone;Radial;240VAC;DCR 0.334 Ohms
70059810
Fuse;Resettable;1A;Dims 0.74x0.2x0.96";Silicone;Radial;240VAC;DCR 0.334 Ohms 70059810
Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Line Voltage Applications Up to a Continuous Voltage of 265/135 VAC Benefits: Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features: Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings from 50 mA to 15 A Voltage Ratings from 6 VAC to 265 VAC Line Voltage Applications Agency Recognition: UL, CSA, TüV Fast Time-to-Trip Low Resistance Applications: Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers

Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today.

  • For Line Voltage Applications Up to a Continuous Voltage of 265/135 VAC
    Benefits:
  • Many Product Choices Give Engineers More Design Flexibility
  • Compatible with High-Volume Electronics Assembly
  • Assists in Meeting Regulatory Requirements
  • High Voltage Ratings Allow Use in New Applications
    Features:
  • Broadest Range of Radial-Leaded Resettable Devices Available in the Industry
  • Current Ratings from 50 mA to 15 A
  • Voltage Ratings from 6 VAC to 265 VAC Line Voltage Applications
  • Agency Recognition: UL, CSA, TÜV
  • Fast Time-to-Trip
  • Low Resistance

    Applications:

  • Satellite Video Receivers
  • Industrial Controls
  • Transformers
  • Computer Motherboards
  • Modems
  • USB Hub, Ports and Peripherals
  • IEEE1394 Ports
  • CD-ROMs
  • Game Machines
  • Battery Packs
  • Phones
  • Fax Machines
  • Analog and Digital Line Cards
  • Printers
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuses
Product Number 70059810
Product Name Fuse;Resettable;1A;Dims 0.74x0.2x0.96";Silicone;Radial;240VAC;DCR 0.334 Ohms
Fuse Material Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N7TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers