TE Connectivity ™ 550mA 7A 240V Circuit Protection Fuse LVR055S

Description
PTC Resettable Fuse, 550mA Hold, 7A Current, 240V, Radial Product overview: LVR055S from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550mA, 7A, 240V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 550mA, 7A, 240V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVR055S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 550mA Hold, 7A Current, 240V, Radial Product overview: LVR055S from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550mA, 7A, 240V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 550mA, 7A, 240V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVR055S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
550mA 7A 240V Circuit Protection Fuse
150-LVR055S
550mA 7A 240V Circuit Protection Fuse 150-LVR055S
PTC Resettable Fuse, 550mA Hold, 7A Current, 240V, Radial Product overview: LVR055S from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550mA, 7A, 240V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 550mA, 7A, 240V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVR055S can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 550mA Hold, 7A Current, 240V, Radial Product overview: LVR055S from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550mA, 7A, 240V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 550mA, 7A, 240V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVR055S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse;Resettable;0.55A;Dims 0.55x0.16x0.85
Fort Worth, TX, USA
Fuse;Resettable;0.55A;Dims 0.55x0.16x0.85";Epoxy Polymer;Radial;240VAC;PCB
70059808
Fuse;Resettable;0.55A;Dims 0.55x0.16x0.85";Epoxy Polymer;Radial;240VAC;PCB 70059808
Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Line Voltage Applications Up to a Continuous Voltage of 265/135 VAC Benefits: Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features: Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings from 50 mA to 15 A Voltage Ratings from 6 VAC to 265 VAC Line Voltage Applications Agency Recognition: UL, CSA, TüV Fast Time-to-Trip Low Resistance Applications: Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers

Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today.

  • For Line Voltage Applications Up to a Continuous Voltage of 265/135 VAC
    Benefits:
  • Many Product Choices Give Engineers More Design Flexibility
  • Compatible with High-Volume Electronics Assembly
  • Assists in Meeting Regulatory Requirements
  • High Voltage Ratings Allow Use in New Applications
    Features:
  • Broadest Range of Radial-Leaded Resettable Devices Available in the Industry
  • Current Ratings from 50 mA to 15 A
  • Voltage Ratings from 6 VAC to 265 VAC Line Voltage Applications
  • Agency Recognition: UL, CSA, TÜV
  • Fast Time-to-Trip
  • Low Resistance

    Applications:

  • Satellite Video Receivers
  • Industrial Controls
  • Transformers
  • Computer Motherboards
  • Modems
  • USB Hub, Ports and Peripherals
  • IEEE1394 Ports
  • CD-ROMs
  • Game Machines
  • Battery Packs
  • Phones
  • Fax Machines
  • Analog and Digital Line Cards
  • Printers
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Fuses Fuses
Product Number 150-LVR055S 70059808
Product Name 550mA 7A 240V Circuit Protection Fuse Fuse;Resettable;0.55A;Dims 0.55x0.16x0.85";Epoxy Polymer;Radial;240VAC;PCB
Fuse Material Polymer, Epoxy Epoxy Polymer
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002625230 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers