The LVR025S-2 is a radial-leaded, resettable PPTC device from the LVR series, rated for continuous operation at 120V AC and 240V AC with a hold current of 0.25A at 20°C. It features a maximum resistance of 2.1Ω at 20°C and a typical time-to-trip of 18.5 seconds at 0.56A. The device has straight leads and is packaged in tape and reel, as indicated by the -2 suffix, which denotes tape and reel packaging. It is RoHS compliant and recognized by UL, CSA, TÜV, and CQC. The part operates without requiring replacement after a fault event, restoring circuit integrity when power is removed and the fault condition is cleared. It is designed for motor, transformer, and appliance protection against overcurrent and overtemperature faults.
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: LVR025S-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVR025S-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-LVR025S-2 |
| Product Name | Through-Hole Circuit Protection Fuse |
| Approvals / Standards | RoHS |