The LVR016S is a polymeric positive temperature coefficient (PPTC) overcurrent protection device with a rated operating voltage of 240 V AC/DC and a hold current of 0.16 A. It has a maximum interrupt voltage of 265 V AC/DC at 2.0 A and 135 V AC/DC at 20.0 A. The device is packaged in a radial leaded through-hole configuration with 24 AWG tin-plated copper leads and dimensions up to 9.9 mm in length and 12.5 mm in diameter. It features a post-trip resistance of up to 4.1 Ω and dissipates 1.4 W at 265 V in the tripped state. It is marked as ROHS and ELV compliant, and recognized by UL, CSA, TÜV, and CQC. The device is not recommended for reflow soldering or applications requiring automatic reset or exposure to inductive spikes.
240V Varistor, 160mA Hold Current, Radial Leaded, Through Hole Product overview: LVR016S from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 240V, 160mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 240V, 160mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVR016S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-LVR016S |
| Product Name | Through-Hole 240V 160mA Circuit Protection Fuse |
| Approvals / Standards | RoHS |