The LVR008NK is a resettable polymeric positive temperature coefficient (PPTC) device rated for 240V AC and 120V AC operation, with a hold current of 0.08A at 20°C. It features a maximum interrupt voltage of 265V AC and 135V AC, and an interrupt current of 1.2A. The device has a typical resistance of 7.400Ω at 20°C and a maximum resistance of 12.000Ω at 20°C. It is radial-leaded with 0.51mm (24 AWG) leads and is RoHS and ELV compliant. The part is recognized by UL, CSA, TÜV, and CQC and is designed for protection against overcurrent and overtemperature faults in applications such as motors, transformers, and industrial controls. It does not require replacement after tripping and resets when power is removed and the fault is cleared.
Radial Varistor 240V AC/DC 80mA Hold Current Product overview: LVR008NK from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 80mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 240V, 80mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVR008NK can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-LVR008NK |
| Product Name | 240V 80mA Circuit Protection Fuse |
| Approvals / Standards | RoHS |