TE Connectivity Resistor, Temperature Sensing, 3K; Zero Power Resistance At 25°C Citec Te Connectivity LT7330003K0JTG

Description
RESISTOR, TEMPERATURE SENSING, 3K; Zero Power Resistance at 25°C:3kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:-; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet
Description
RESISTOR, TEMPERATURE SENSING, 3K; Zero Power Resistance at 25°C:3kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:-; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Temperature Sensing, 3K; Zero Power Resistance At 25°C Citec Te Connectivity - 26M0478 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Temperature Sensing, 3K; Zero Power Resistance At 25°C Citec Te Connectivity
26M0478
Resistor, Temperature Sensing, 3K; Zero Power Resistance At 25°C Citec Te Connectivity 26M0478
RESISTOR, TEMPERATURE SENSING, 3K; Zero Power Resistance at 25°C:3kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:-; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

RESISTOR, TEMPERATURE SENSING, 3K; Zero Power Resistance at 25°C:3kohm; Thermistor Mounting:SMD; Product Range:LT73 Series; Operating Voltage Max:-; Applications:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 26M0478
Product Name Resistor, Temperature Sensing, 3K; Zero Power Resistance At 25°C Citec Te Connectivity
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11033130-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
Thermistor ICs - 1857639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details